Bourns, Inc. Fixed Inductors 2204-H-RC

Description
18µH Shielded Toroidal Inductor 10.8A 9mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
18µH Shielded Toroidal Inductor 10.8A 9mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2204-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2204-H-RC-ND
Fixed Inductors 2204-H-RC-ND
18µH Shielded Toroidal Inductor 10.8A 9mOhm Max Radial, Horizontal (Open)

18µH Shielded Toroidal Inductor 10.8A 9mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2204-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details