Bourns, Inc. Fixed Inductors 2203-V-RC

Description
15µH Shielded Toroidal Inductor 11.3A 8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
15µH Shielded Toroidal Inductor 11.3A 8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8866-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8866-ND
Fixed Inductors M8866-ND
15µH Shielded Toroidal Inductor 11.3A 8mOhm Max Radial, Vertical (Open)

15µH Shielded Toroidal Inductor 11.3A 8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 15Uh, 11.3A, 15%; Product Range Bourns Jw Miller - 63K3672 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 15Uh, 11.3A, 15%; Product Range Bourns Jw Miller
63K3672
Toroidal Inductor, 15Uh, 11.3A, 15%; Product Range Bourns Jw Miller 63K3672
TOROIDAL INDUCTOR, 15UH, 11.3A, 15%; Product Range:2200 Series; Inductance:15µH; RMS Current (Irms):11.3A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 15UH, 11.3A, 15%; Product Range:2200 Series; Inductance:15µH; RMS Current (Irms):11.3A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8866-ND 63K3672
Product Name Fixed Inductors Toroidal Inductor, 15Uh, 11.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details