Bourns, Inc. Fixed Inductors 2203-H-RC

Description
15µH Shielded Toroidal Inductor 11.3A 8mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
15µH Shielded Toroidal Inductor 11.3A 8mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2203-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2203-H-RC-ND
Fixed Inductors 2203-H-RC-ND
15µH Shielded Toroidal Inductor 11.3A 8mOhm Max Radial, Horizontal (Open)

15µH Shielded Toroidal Inductor 11.3A 8mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 15Uh, 11.3A, 15%; Product Range Bourns Jw Miller - 63K3671 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 15Uh, 11.3A, 15%; Product Range Bourns Jw Miller
63K3671
Toroidal Inductor, 15Uh, 11.3A, 15%; Product Range Bourns Jw Miller 63K3671
TOROIDAL INDUCTOR, 15UH, 11.3A, 15%; Product Range:2200 Series; Inductance:15µH; RMS Current (Irms):11.3A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 15UH, 11.3A, 15%; Product Range:2200 Series; Inductance:15µH; RMS Current (Irms):11.3A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2203-H-RC-ND 63K3671
Product Name Fixed Inductors Toroidal Inductor, 15Uh, 11.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details