Bourns, Inc. Fixed Inductors 2202-V-RC

Description
12µH Shielded Toroidal Inductor 12A 8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
12µH Shielded Toroidal Inductor 12A 8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8865-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8865-ND
Fixed Inductors M8865-ND
12µH Shielded Toroidal Inductor 12A 8mOhm Max Radial, Vertical (Open)

12µH Shielded Toroidal Inductor 12A 8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 12Uh, 12A, 15%; Product Range Bourns Jw Miller - 63K3670 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 12Uh, 12A, 15%; Product Range Bourns Jw Miller
63K3670
Toroidal Inductor, 12Uh, 12A, 15%; Product Range Bourns Jw Miller 63K3670
TOROIDAL INDUCTOR, 12UH, 12A, 15%; Product Range:2200 Series; Inductance:12µH; RMS Current (Irms):12A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 12UH, 12A, 15%; Product Range:2200 Series; Inductance:12µH; RMS Current (Irms):12A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8865-ND 63K3670
Product Name Fixed Inductors Toroidal Inductor, 12Uh, 12A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details