Bourns, Inc. Fixed Inductors 2202-H-RC

Description
12µH Shielded Toroidal Inductor 12A 8mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
12µH Shielded Toroidal Inductor 12A 8mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2202-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2202-H-RC-ND
Fixed Inductors 2202-H-RC-ND
12µH Shielded Toroidal Inductor 12A 8mOhm Max Radial, Horizontal (Open)

12µH Shielded Toroidal Inductor 12A 8mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 12Uh, 12A, 15%; Product Range Bourns Jw Miller - 63K3669 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 12Uh, 12A, 15%; Product Range Bourns Jw Miller
63K3669
Toroidal Inductor, 12Uh, 12A, 15%; Product Range Bourns Jw Miller 63K3669
TOROIDAL INDUCTOR, 12UH, 12A, 15%; Product Range:2200 Series; Inductance:12µH; RMS Current (Irms):12A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 12UH, 12A, 15%; Product Range:2200 Series; Inductance:12µH; RMS Current (Irms):12A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2202-H-RC-ND 63K3669
Product Name Fixed Inductors Toroidal Inductor, 12Uh, 12A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details