Bourns, Inc. Fixed Inductors 2201-V

Description
10µH Shielded Toroidal Inductor 12.5A 7mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
10µH Shielded Toroidal Inductor 12.5A 7mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9881-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9881-ND
Fixed Inductors M9881-ND
10µH Shielded Toroidal Inductor 12.5A 7mOhm Max Radial, Vertical (Open)

10µH Shielded Toroidal Inductor 12.5A 7mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9881-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details