Bourns, Inc. Fixed Inductors 2201-H-RC

Description
10µH Shielded Toroidal Inductor 12.5A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
10µH Shielded Toroidal Inductor 12.5A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2201-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2201-H-RC-ND
Fixed Inductors 2201-H-RC-ND
10µH Shielded Toroidal Inductor 12.5A 7mOhm Max Radial, Horizontal (Open)

10µH Shielded Toroidal Inductor 12.5A 7mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 10Uh, 12.5A, 15%; Product Range Bourns Jw Miller - 63K3667 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 10Uh, 12.5A, 15%; Product Range Bourns Jw Miller
63K3667
Toroidal Inductor, 10Uh, 12.5A, 15%; Product Range Bourns Jw Miller 63K3667
TOROIDAL INDUCTOR, 10UH, 12.5A, 15%; Product Range:2200 Series; Inductance:10µH; RMS Current (Irms):12.5A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 10UH, 12.5A, 15%; Product Range:2200 Series; Inductance:10µH; RMS Current (Irms):12.5A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2201-H-RC-ND 63K3667
Product Name Fixed Inductors Toroidal Inductor, 10Uh, 12.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2472SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details