Bourns, Inc. High Current Inductor, 680Uh, 2.7A, 15%; Product Range Bourns Jw Miller 2200LL-H-681-RC

Description
HIGH CURRENT INDUCTOR, 680UH, 2.7A, 15%; Product Range:2200LL Series; Inductance:680µH; RMS Current (Irms):2.7A; DC Resistance Max:0.176ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 680UH, 2.7A, 15%; Product Range:2200LL Series; Inductance:680µH; RMS Current (Irms):2.7A; DC Resistance Max:0.176ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 680Uh, 2.7A, 15%; Product Range Bourns Jw Miller - 04P2067 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 680Uh, 2.7A, 15%; Product Range Bourns Jw Miller
04P2067
High Current Inductor, 680Uh, 2.7A, 15%; Product Range Bourns Jw Miller 04P2067
HIGH CURRENT INDUCTOR, 680UH, 2.7A, 15%; Product Range:2200LL Series; Inductance:680µH; RMS Current (Irms):2.7A; DC Resistance Max:0.176ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 680UH, 2.7A, 15%; Product Range:2200LL Series; Inductance:680µH; RMS Current (Irms):2.7A; DC Resistance Max:0.176ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 04P2067
Product Name High Current Inductor, 680Uh, 2.7A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 680 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details