Bourns, Inc. High Current Inductor, 220Uh, 4.4A, 15%; Product Range Bourns Jw Miller 2200LL-H-221-RC

Description
HIGH CURRENT INDUCTOR, 220UH, 4.4A, 15%; Product Range:2200LL Series; Inductance:220µH; RMS Current (Irms):4.4A; DC Resistance Max:0.063ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 220UH, 4.4A, 15%; Product Range:2200LL Series; Inductance:220µH; RMS Current (Irms):4.4A; DC Resistance Max:0.063ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 220Uh, 4.4A, 15%; Product Range Bourns Jw Miller - 04P2061 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 220Uh, 4.4A, 15%; Product Range Bourns Jw Miller
04P2061
High Current Inductor, 220Uh, 4.4A, 15%; Product Range Bourns Jw Miller 04P2061
HIGH CURRENT INDUCTOR, 220UH, 4.4A, 15%; Product Range:2200LL Series; Inductance:220µH; RMS Current (Irms):4.4A; DC Resistance Max:0.063ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 220UH, 4.4A, 15%; Product Range:2200LL Series; Inductance:220µH; RMS Current (Irms):4.4A; DC Resistance Max:0.063ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 04P2061
Product Name High Current Inductor, 220Uh, 4.4A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 220 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Power Inductors - 1-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details