Bourns, Inc. High Current Inductor, 100Uh, 6.8A, 15%; Product Range Bourns Jw Miller 2200LL-H-101-RC

Description
HIGH CURRENT INDUCTOR, 100UH, 6.8A, 15%; Product Range:2200LL Series; Inductance:100µH; RMS Current (Irms):6.8A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 100UH, 6.8A, 15%; Product Range:2200LL Series; Inductance:100µH; RMS Current (Irms):6.8A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 100Uh, 6.8A, 15%; Product Range Bourns Jw Miller - 04P2056 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 100Uh, 6.8A, 15%; Product Range Bourns Jw Miller
04P2056
High Current Inductor, 100Uh, 6.8A, 15%; Product Range Bourns Jw Miller 04P2056
HIGH CURRENT INDUCTOR, 100UH, 6.8A, 15%; Product Range:2200LL Series; Inductance:100µH; RMS Current (Irms):6.8A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 100UH, 6.8A, 15%; Product Range:2200LL Series; Inductance:100µH; RMS Current (Irms):6.8A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 04P2056
Product Name High Current Inductor, 100Uh, 6.8A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details