Bourns, Inc. Fixed Inductors 2200LL-3R9-H-RC

Description
3.9µH Unshielded Toroidal Inductor 18.5A 4mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
3.9µH Unshielded Toroidal Inductor 18.5A 4mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2200LL-3R9H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2200LL-3R9H-RC-ND
Fixed Inductors 2200LL-3R9H-RC-ND
3.9µH Unshielded Toroidal Inductor 18.5A 4mOhm Max Radial, Horizontal (Open)

3.9µH Unshielded Toroidal Inductor 18.5A 4mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2200LL-3R9H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176784-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details