Bourns, Inc. Fixed Inductors 2200LL-391-H-RC

Description
390µH Unshielded Toroidal Inductor 3.8A 84mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
390µH Unshielded Toroidal Inductor 3.8A 84mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1440-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1440-ND
Fixed Inductors M1440-ND
390µH Unshielded Toroidal Inductor 3.8A 84mOhm Max Radial, Horizontal (Open)

390µH Unshielded Toroidal Inductor 3.8A 84mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
390UH 3.8A 84 MOHM Inductor and Choke - 71-2200LL-391-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 3.8A 84 MOHM Inductor and Choke
71-2200LL-391-H-RC
390UH 3.8A 84 MOHM Inductor and Choke 71-2200LL-391-H-RC
FIXED IND 390UH 3.8A 84 MOHM TH Product overview: 2200LL-391-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 3.8A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 3.8A, 84 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-391-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 390UH 3.8A 84 MOHM TH Product overview: 2200LL-391-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 3.8A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 3.8A, 84 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-391-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M1440-ND 71-2200LL-391-H-RC
Product Name Fixed Inductors 390UH 3.8A 84 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details