Bourns, Inc. 22UH 12.6A 8 MOHM Inductor and Choke 2200LL-220-H-RC

Description
FIXED IND 22UH 12.6A 8 MOHM TH Product overview: 2200LL-220-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 12.6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 12.6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-220-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 12.6A 8 MOHM TH Product overview: 2200LL-220-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 12.6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 12.6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-220-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 12.6A 8 MOHM Inductor and Choke - 71-2200LL-220-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 12.6A 8 MOHM Inductor and Choke
71-2200LL-220-H-RC
22UH 12.6A 8 MOHM Inductor and Choke 71-2200LL-220-H-RC
FIXED IND 22UH 12.6A 8 MOHM TH Product overview: 2200LL-220-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 12.6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 12.6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-220-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 12.6A 8 MOHM TH Product overview: 2200LL-220-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 12.6A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 12.6A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-220-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-2200LL-220-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-2200LL-220-H-RC-ND
Fixed Inductors 118-2200LL-220-H-RC-ND
22µH Unshielded Toroidal Inductor 12.6A 8mOhm Max Radial, Horizontal (Open)

22µH Unshielded Toroidal Inductor 12.6A 8mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
High Current Inductor, 22Uh, 12.6A, 15%; Product Range Bourns Jw Miller - 04P2060 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 22Uh, 12.6A, 15%; Product Range Bourns Jw Miller
04P2060
High Current Inductor, 22Uh, 12.6A, 15%; Product Range Bourns Jw Miller 04P2060
HIGH CURRENT INDUCTOR, 22UH, 12.6A, 15%; Product Range:2200LL Series; Inductance:22µH; RMS Current (Irms):12.6A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 22UH, 12.6A, 15%; Product Range:2200LL Series; Inductance:22µH; RMS Current (Irms):12.6A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2200LL-220-H-RC 118-2200LL-220-H-RC-ND 04P2060
Product Name 22UH 12.6A 8 MOHM Inductor and Choke Fixed Inductors High Current Inductor, 22Uh, 12.6A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid
Inductance Range 22 microH 22 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers