Bourns, Inc. Fixed Inductors 2200LL-151-V-RC

Description
150µH Unshielded Toroidal Inductor 4.9A 52mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
150µH Unshielded Toroidal Inductor 4.9A 52mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2200LL-151V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2200LL-151V-RC-ND
Fixed Inductors 2200LL-151V-RC-ND
150µH Unshielded Toroidal Inductor 4.9A 52mOhm Max Radial, Vertical (Open)

150µH Unshielded Toroidal Inductor 4.9A 52mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2200LL-151V-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers