Bourns, Inc. 1MH 2.4A 216 MOHM Inductor and Choke 2200LL-102-H-RC

Description
FIXED IND 1MH 2.4A 216 MOHM TH Product overview: 2200LL-102-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 216 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-102-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 2.4A 216 MOHM TH Product overview: 2200LL-102-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 216 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-102-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH 2.4A 216 MOHM Inductor and Choke - 71-2200LL-102-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 2.4A 216 MOHM Inductor and Choke
71-2200LL-102-H-RC
1MH 2.4A 216 MOHM Inductor and Choke 71-2200LL-102-H-RC
FIXED IND 1MH 2.4A 216 MOHM TH Product overview: 2200LL-102-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 216 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-102-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 2.4A 216 MOHM TH Product overview: 2200LL-102-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 2.4A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 2.4A, 216 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-102-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2200LL-102H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2200LL-102H-RC-ND
Fixed Inductors 2200LL-102H-RC-ND
1mH Unshielded Toroidal Inductor 2.4A 216mOhm Max Radial, Horizontal (Open)

1mH Unshielded Toroidal Inductor 2.4A 216mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
High Current Inductor, 1000Uh, 2.4A, 15%; Product Range Bourns Jw Miller - 04P2057 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 1000Uh, 2.4A, 15%; Product Range Bourns Jw Miller
04P2057
High Current Inductor, 1000Uh, 2.4A, 15%; Product Range Bourns Jw Miller 04P2057
HIGH CURRENT INDUCTOR, 1000UH, 2.4A, 15%; Product Range:2200LL Series; Inductance:1mH; RMS Current (Irms):2.4A; DC Resistance Max:0.216ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 1000UH, 2.4A, 15%; Product Range:2200LL Series; Inductance:1mH; RMS Current (Irms):2.4A; DC Resistance Max:0.216ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2200LL-102-H-RC 2200LL-102H-RC-ND 04P2057
Product Name 1MH 2.4A 216 MOHM Inductor and Choke Fixed Inductors High Current Inductor, 1000Uh, 2.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid
Inductance Range 1000 microH 1000 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details