Bourns, Inc. Fixed Inductors 2200HT-390-H

Description
39µH Shielded Toroidal Inductor 8.1A 26mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
39µH Shielded Toroidal Inductor 8.1A 26mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1302-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1302-ND
Fixed Inductors M1302-ND
39µH Shielded Toroidal Inductor 8.1A 26mOhm Max Radial, Horizontal (Open)

39µH Shielded Toroidal Inductor 8.1A 26mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1302-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details