Bourns, Inc. 39uH Inductor and Choke 2200HT-390-H-RC

Description
Power Inductors - Leaded 39uH 15% Horizontal Product overview: 2200HT-390-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-390-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 39uH 15% Horizontal Product overview: 2200HT-390-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-390-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39uH Inductor and Choke - 71-2200HT-390-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39uH Inductor and Choke
71-2200HT-390-H-RC
39uH Inductor and Choke 71-2200HT-390-H-RC
Power Inductors - Leaded 39uH 15% Horizontal Product overview: 2200HT-390-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-390-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 39uH 15% Horizontal Product overview: 2200HT-390-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-390-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8924-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8924-ND
Fixed Inductors M8924-ND
39µH Shielded Toroidal Inductor 8.1A 26mOhm Max Radial, Horizontal (Open)

39µH Shielded Toroidal Inductor 8.1A 26mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
High Current Inductor 39Uh 8.1A 15%; Product Range Bourns Jw Miller - 86K6971 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 39Uh 8.1A 15%; Product Range Bourns Jw Miller
86K6971
High Current Inductor 39Uh 8.1A 15%; Product Range Bourns Jw Miller 86K6971
HIGH CURRENT INDUCTOR 39UH 8.1A 15%; Product Range:2200HT Series; Inductance:39µH; RMS Current (Irms):8.1A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 39UH 8.1A 15%; Product Range:2200HT Series; Inductance:39µH; RMS Current (Irms):8.1A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2200HT-390-H-RC M8924-ND 86K6971
Product Name 39uH Inductor and Choke Fixed Inductors High Current Inductor 39Uh 8.1A 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid
Core Material Ferrite Powdered Iron
Inductance Range 39 microH 39 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Tray Bulk
Unlock Full Specs
to access all available technical data