Bourns, Inc. 330uH Inductor and Choke 2200HT-331-H-RC

Description
Power Inductors - Leaded 330uH 15% Horizontal Product overview: 2200HT-331-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-331-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 330uH 15% Horizontal Product overview: 2200HT-331-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-331-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330uH Inductor and Choke - 71-2200HT-331-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH Inductor and Choke
71-2200HT-331-H-RC
330uH Inductor and Choke 71-2200HT-331-H-RC
Power Inductors - Leaded 330uH 15% Horizontal Product overview: 2200HT-331-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-331-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 330uH 15% Horizontal Product overview: 2200HT-331-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-331-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1063627-2200HT-331-H-RC
Inductors, Coils, Chokes - Fixed Inductors 1063627-2200HT-331-H-RC
Win Source Part Number: 1063627-2200HT-331-H -RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: 2200HT Type: Toroidal Package: Bulk Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.550" (13.97mm) Standard Package: 64 Tolerance: ±15% Material - Core: Iron Powder Mounting Type: Through Hole Package / Case: Radial, Horizontal (Open) DC Resistance (DCR): 180mOhm Max Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.950" Dia (24.13mm) Alternative Parts (Cross-Reference): 2218-V-RC; 2218-H-RC; 2100HT-331-V-RC; 4922R-31L; 2474R-31L; 4922-31L2200HT-331H- RC; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 2200HT331HRC Base Product Number: 2200HT

Win Source Part Number: 1063627-2200HT-331-H-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 2200HT
Type: Toroidal
Package: Bulk
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.550" (13.97mm)
Standard Package: 64
Tolerance: ±15%
Material - Core: Iron Powder
Mounting Type: Through Hole
Package / Case: Radial, Horizontal (Open)
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.950" Dia (24.13mm)
Alternative Parts (Cross-Reference): 2218-V-RC; 2218-H-RC; 2100HT-331-V-RC; 4922R-31L; 2474R-31L; 4922-31L2200HT-331H-RC;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 2200HT331HRC
Base Product Number: 2200HT

Buy Now Datasheet
Fixed Inductors - 2200HT-331-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2200HT-331-H-RC-ND
Fixed Inductors 2200HT-331-H-RC-ND
330µH Shielded Toroidal Inductor 3.1A 180mOhm Max Radial, Horizontal (Open)

330µH Shielded Toroidal Inductor 3.1A 180mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2200HT-331-H-RC 1063627-2200HT-331-H-RC 2200HT-331-H-RC-ND
Product Name 330uH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Technology Toroidal Standard Toroid
Core Material Ferrite Iron Powdered Iron
Inductance Range 330 microH 330 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Packing Method Tray Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details