HIGH CURRENT INDUCTOR 22UH 9.3A 15%; Product Range:2200HT Series; Inductance:22µH; RMS Current (Irms):9.3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 86K6956 |
| Product Name | High Current Inductor 22Uh 9.3A 15%; Product Range Bourns Jw Miller |
| Mounting Option | Through Hole |
| Inductance Range | 22 microH |
| Inductance Tolerance | 15 (+/- %) |