Bourns, Inc. 180UH 4.6A 82 MOHM Inductor and Choke 2200HT-181-V-RC

Description
FIXED IND 180UH 4.6A 82 MOHM TH Product overview: 2200HT-181-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 4.6A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 4.6A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-181-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 4.6A 82 MOHM TH Product overview: 2200HT-181-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 4.6A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 4.6A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-181-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 4.6A 82 MOHM Inductor and Choke - 71-2200HT-181-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 4.6A 82 MOHM Inductor and Choke
71-2200HT-181-V-RC
180UH 4.6A 82 MOHM Inductor and Choke 71-2200HT-181-V-RC
FIXED IND 180UH 4.6A 82 MOHM TH Product overview: 2200HT-181-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 4.6A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 4.6A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-181-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 180UH 4.6A 82 MOHM TH Product overview: 2200HT-181-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 4.6A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 4.6A, 82 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200HT-181-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2200HT-181-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2200HT-181-V-RC-ND
Fixed Inductors 2200HT-181-V-RC-ND
180µH Shielded Toroidal Inductor 4.6A 82mOhm Max Radial, Vertical (Open)

180µH Shielded Toroidal Inductor 4.6A 82mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2200HT-181-V-RC 2200HT-181-V-RC-ND
Product Name 180UH 4.6A 82 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole Through Hole
Technology Toroidal Toroid
Core Material Ferrite Powdered Iron
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details