Bourns, Inc. Fixed Inductors 2200HT-181-H-RC

Description
180µH Shielded Toroidal Inductor 4.6A 82mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
180µH Shielded Toroidal Inductor 4.6A 82mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8926-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8926-ND
Fixed Inductors M8926-ND
180µH Shielded Toroidal Inductor 4.6A 82mOhm Max Radial, Horizontal (Open)

180µH Shielded Toroidal Inductor 4.6A 82mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8926-ND
Product Name Fixed Inductors
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details