Bourns, Inc. High Current Inductor 1000Uh 1.9A 15%; Product Range Bourns Jw Miller 2200HT-102V-RC

Description
HIGH CURRENT INDUCTOR 1000UH 1.9A 15%; Product Range:2200HT Series; Inductance:1mH; RMS Current (Irms):1.9A; DC Resistance Max:0.49ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR 1000UH 1.9A 15%; Product Range:2200HT Series; Inductance:1mH; RMS Current (Irms):1.9A; DC Resistance Max:0.49ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor 1000Uh 1.9A 15%; Product Range Bourns Jw Miller - 86K6940 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 1000Uh 1.9A 15%; Product Range Bourns Jw Miller
86K6940
High Current Inductor 1000Uh 1.9A 15%; Product Range Bourns Jw Miller 86K6940
HIGH CURRENT INDUCTOR 1000UH 1.9A 15%; Product Range:2200HT Series; Inductance:1mH; RMS Current (Irms):1.9A; DC Resistance Max:0.49ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 1000UH 1.9A 15%; Product Range:2200HT Series; Inductance:1mH; RMS Current (Irms):1.9A; DC Resistance Max:0.49ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6940
Product Name High Current Inductor 1000Uh 1.9A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 1000 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details