Bourns, Inc. High Current Inductor, 100Uh, 5.3A, 15%; Product Range Bourns Jw Miller 2200HT-101V-RC

Description
HIGH CURRENT INDUCTOR, 100UH, 5.3A, 15%; Product Range:2200HT Series; Inductance:100µH; RMS Current (Irms):5.3A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 100UH, 5.3A, 15%; Product Range:2200HT Series; Inductance:100µH; RMS Current (Irms):5.3A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 100Uh, 5.3A, 15%; Product Range Bourns Jw Miller - 86K6938 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 100Uh, 5.3A, 15%; Product Range Bourns Jw Miller
86K6938
High Current Inductor, 100Uh, 5.3A, 15%; Product Range Bourns Jw Miller 86K6938
HIGH CURRENT INDUCTOR, 100UH, 5.3A, 15%; Product Range:2200HT Series; Inductance:100µH; RMS Current (Irms):5.3A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 100UH, 5.3A, 15%; Product Range:2200HT Series; Inductance:100µH; RMS Current (Irms):5.3A; DC Resistance Max:0.061ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6938
Product Name High Current Inductor, 100Uh, 5.3A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers