Bourns, Inc. Fixed Inductors 2124-H-RC

Description
1mH Unshielded Toroidal Inductor 1.3A 400mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
1mH Unshielded Toroidal Inductor 1.3A 400mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8818-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8818-ND
Fixed Inductors M8818-ND
1mH Unshielded Toroidal Inductor 1.3A 400mOhm Max Radial, Horizontal (Open)

1mH Unshielded Toroidal Inductor 1.3A 400mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller - 63K3665 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller
63K3665
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller 63K3665
TOROIDAL INDUCTOR, 1MH, 1.3A, 15%; Product Range:2100 Series; Inductance:1mH; RMS Current (Irms):1.3A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1MH, 1.3A, 15%; Product Range:2100 Series; Inductance:1mH; RMS Current (Irms):1.3A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Toroidal Rohs Compliant Bourns Jw Miller - 82AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal Rohs Compliant Bourns Jw Miller
82AC1313
Inductor, Toroidal Rohs Compliant Bourns Jw Miller 82AC1313
INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

Supplier's Site
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller - 74R1761 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller
74R1761
Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller 74R1761
TOROIDAL INDUCTOR, 1MH, 1.3A, 15%; Product Range:2100 Series; Inductance:1mH; RMS Current (Irms):1.3A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:1.3A; External Depth:11.43mm; RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1MH, 1.3A, 15%; Product Range:2100 Series; Inductance:1mH; RMS Current (Irms):1.3A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:1.3A; External Depth:11.43mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8818-ND 63K3665 82AC1313
Product Name Fixed Inductors Toroidal Inductor, 1Mh, 1.3A, 15%; Product Range Bourns Jw Miller Inductor, Toroidal Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details