The Toroidal Inductor, part number 63K3662, features an inductance of 680 µH with a maximum RMS current rating of 1.4 A and a DC resistance of 0.33 ohms. It has an inductance tolerance of ±15%, making it suitable for applications requiring precise inductance values. This inductor is designed for use in DC/DC converter and EMI filter applications, offering low radiation and low core loss characteristics. It can be mounted either horizontally or vertically, providing flexibility in design. The operating temperature range is from -55 °C to +105 °C, ensuring reliability in various environmental conditions. The product is RoHS compliant, adhering to environmental regulations.
680µH Unshielded Toroidal Inductor 1.4A 330mOhm Max Radial, Vertical (Open)
FIXED IND 680UH 1.4A 330 MOHM TH Product overview: 2122-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 1.4A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 1.4A, 330 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2122-V-RC can be used for catalog matching and distributor lookup.
TOROIDAL INDUCTOR, 680UH, 1.4A, 15%; Product Range:2100 Series; Inductance:680µH; RMS Current (Irms):1.4A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2122-V-RC-ND | 71-2122-V-RC | 63K3662 |
| Product Name | Fixed Inductors | 680UH 1.4A 330 MOHM Inductor and Choke | Toroidal Inductor, 680Uh, 1.4A, 15%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Toroid | Toroidal | Toroid |
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |