Bourns, Inc. Fixed Inductors 2120-V-RC

Description
470µH Unshielded Toroidal Inductor 1.6A 280mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
470µH Unshielded Toroidal Inductor 1.6A 280mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8862-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8862-ND
Fixed Inductors M8862-ND
470µH Unshielded Toroidal Inductor 1.6A 280mOhm Max Radial, Vertical (Open)

470µH Unshielded Toroidal Inductor 1.6A 280mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 470Uh, 1.6A, 15%; Product Range Bourns Jw Miller - 63K3658 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 470Uh, 1.6A, 15%; Product Range Bourns Jw Miller
63K3658
Toroidal Inductor, 470Uh, 1.6A, 15%; Product Range Bourns Jw Miller 63K3658
TOROIDAL INDUCTOR, 470UH, 1.6A, 15%; Product Range:2100 Series; Inductance:470µH; RMS Current (Irms):1.6A; DC Resistance Max:0.28ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 470UH, 1.6A, 15%; Product Range:2100 Series; Inductance:470µH; RMS Current (Irms):1.6A; DC Resistance Max:0.28ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8862-ND 63K3658
Product Name Fixed Inductors Toroidal Inductor, 470Uh, 1.6A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details