Bourns, Inc. Fixed Inductors 2118-H

Description
330µH Unshielded Toroidal Inductor 1.7A 230mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 1.7A 230mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9781-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9781-ND
Fixed Inductors M9781-ND
330µH Unshielded Toroidal Inductor 1.7A 230mOhm Max Radial, Horizontal (Open)

330µH Unshielded Toroidal Inductor 1.7A 230mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9781-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176781-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details