Bourns, Inc. Fixed Inductors 2117-V-RC

Description
270µH Unshielded Toroidal Inductor 1.8A 210mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
270µH Unshielded Toroidal Inductor 1.8A 210mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2117-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2117-V-RC-ND
Fixed Inductors 2117-V-RC-ND
270µH Unshielded Toroidal Inductor 1.8A 210mOhm Max Radial, Vertical (Open)

270µH Unshielded Toroidal Inductor 1.8A 210mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 270Uh, 1.8A, 15%; Product Range Bourns Jw Miller - 63K3652 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 270Uh, 1.8A, 15%; Product Range Bourns Jw Miller
63K3652
Toroidal Inductor, 270Uh, 1.8A, 15%; Product Range Bourns Jw Miller 63K3652
TOROIDAL INDUCTOR, 270UH, 1.8A, 15%; Product Range:2100 Series; Inductance:270µH; RMS Current (Irms):1.8A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 270UH, 1.8A, 15%; Product Range:2100 Series; Inductance:270µH; RMS Current (Irms):1.8A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2117-V-RC-ND 63K3652
Product Name Fixed Inductors Toroidal Inductor, 270Uh, 1.8A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details