Bourns, Inc. 100uH Inductor and Choke 2112-V-RC

Description
Power Inductors - Leaded 100uH 15% Vertical Product overview: 2112-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2112-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 100uH 15% Vertical Product overview: 2112-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2112-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH Inductor and Choke - 71-2112-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH Inductor and Choke
71-2112-V-RC
100uH Inductor and Choke 71-2112-V-RC
Power Inductors - Leaded 100uH 15% Vertical Product overview: 2112-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2112-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 100uH 15% Vertical Product overview: 2112-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2112-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8856-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8856-ND
Fixed Inductors M8856-ND
100µH Unshielded Toroidal Inductor 2.4A 130mOhm Max Radial, Vertical (Open)

100µH Unshielded Toroidal Inductor 2.4A 130mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, 100Uh, 15%, 2.4A, Toroid V; Product Range Bourns - 58T5315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 15%, 2.4A, Toroid V; Product Range Bourns
58T5315
Inductor, 100Uh, 15%, 2.4A, Toroid V; Product Range Bourns 58T5315
INDUCTOR, 100UH, 15%, 2.4A, TOROID V; Product Range:2100 Series; Inductance:100µH; RMS Current (Irms):2.4A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:2.4A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 100UH, 15%, 2.4A, TOROID V; Product Range:2100 Series; Inductance:100µH; RMS Current (Irms):2.4A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:2.4A; Inductor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2112-V-RC M8856-ND 58T5315
Product Name 100uH Inductor and Choke Fixed Inductors Inductor, 100Uh, 15%, 2.4A, Toroid V; Product Range Bourns
Technology Toroidal Toroid Toroid
Core Material Ferrite
Inductance Range 100 microH 100 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details