Bourns, Inc. Fixed Inductors 2111-H-RC

Description
68µH Unshielded Toroidal Inductor 3.3A 67mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
68µH Unshielded Toroidal Inductor 3.3A 67mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8808-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8808-ND
Fixed Inductors M8808-ND
68µH Unshielded Toroidal Inductor 3.3A 67mOhm Max Radial, Horizontal (Open)

68µH Unshielded Toroidal Inductor 3.3A 67mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 68Uh, 3.3A, 15%; Product Range Bourns Jw Miller - 63K3425 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 68Uh, 3.3A, 15%; Product Range Bourns Jw Miller
63K3425
Toroidal Inductor, 68Uh, 3.3A, 15%; Product Range Bourns Jw Miller 63K3425
TOROIDAL INDUCTOR, 68UH, 3.3A, 15%; Product Range:2100 Series; Inductance:68µH; RMS Current (Irms):3.3A; DC Resistance Max:0.067ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 68UH, 3.3A, 15%; Product Range:2100 Series; Inductance:68µH; RMS Current (Irms):3.3A; DC Resistance Max:0.067ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8808-ND 63K3425
Product Name Fixed Inductors Toroidal Inductor, 68Uh, 3.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers