Bourns, Inc. Fixed Inductors 2110-V-RC

Description
56µH Unshielded Toroidal Inductor 3.4A 60mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
56µH Unshielded Toroidal Inductor 3.4A 60mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8855-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8855-ND
Fixed Inductors M8855-ND
56µH Unshielded Toroidal Inductor 3.4A 60mOhm Max Radial, Vertical (Open)

56µH Unshielded Toroidal Inductor 3.4A 60mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
56uH Inductor and Choke - 71-2110-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56uH Inductor and Choke
71-2110-V-RC
56uH Inductor and Choke 71-2110-V-RC
Power Inductors - Leaded 56uH 15% Vertical Product overview: 2110-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2110-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 56uH 15% Vertical Product overview: 2110-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2110-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Toroidal Rohs Compliant Bourns Jw Miller - 82AC1311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal Rohs Compliant Bourns Jw Miller
82AC1311
Inductor, Toroidal Rohs Compliant Bourns Jw Miller 82AC1311
INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

INDUCTOR, TOROIDAL ROHS COMPLIANT: YES

Supplier's Site
Toroidal Inductor, 56Uh, 3.4A, 15%; Product Range Bourns Jw Miller - 63K3639 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 56Uh, 3.4A, 15%; Product Range Bourns Jw Miller
63K3639
Toroidal Inductor, 56Uh, 3.4A, 15%; Product Range Bourns Jw Miller 63K3639
TOROIDAL INDUCTOR, 56UH, 3.4A, 15%; Product Range:2100 Series; Inductance:56µH; RMS Current (Irms):3.4A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 56UH, 3.4A, 15%; Product Range:2100 Series; Inductance:56µH; RMS Current (Irms):3.4A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8855-ND 71-2110-V-RC 82AC1311 63K3639
Product Name Fixed Inductors 56uH Inductor and Choke Inductor, Toroidal Rohs Compliant Bourns Jw Miller Toroidal Inductor, 56Uh, 3.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details