Bourns, Inc. 47UH 3.6A 55 MOHM Inductor and Choke 2109-V-RC

Description
FIXED IND 47UH 3.6A 55 MOHM TH Product overview: 2109-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 3.6A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 3.6A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2109-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 3.6A 55 MOHM TH Product overview: 2109-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 3.6A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 3.6A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2109-V-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UH 3.6A 55 MOHM Inductor and Choke - 71-2109-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 3.6A 55 MOHM Inductor and Choke
71-2109-V-RC
47UH 3.6A 55 MOHM Inductor and Choke 71-2109-V-RC
FIXED IND 47UH 3.6A 55 MOHM TH Product overview: 2109-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 3.6A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 3.6A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2109-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 3.6A 55 MOHM TH Product overview: 2109-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 3.6A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 3.6A, 55 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2109-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8854-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8854-ND
Fixed Inductors M8854-ND
47µH Unshielded Toroidal Inductor 3.6A 55mOhm Max Radial, Vertical (Open)

47µH Unshielded Toroidal Inductor 3.6A 55mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Inductor, 47Uh, 15%, 3.6A, Toroid V; Product Range Bourns - 58T5314 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 15%, 3.6A, Toroid V; Product Range Bourns
58T5314
Inductor, 47Uh, 15%, 3.6A, Toroid V; Product Range Bourns 58T5314
INDUCTOR, 47UH, 15%, 3.6A, TOROID V; Product Range:2100 Series; Inductance:47µH; RMS Current (Irms):3.6A; DC Resistance Max:0.055ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:3.6A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 47UH, 15%, 3.6A, TOROID V; Product Range:2100 Series; Inductance:47µH; RMS Current (Irms):3.6A; DC Resistance Max:0.055ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:3.6A; Inductor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2109-V-RC M8854-ND 58T5314
Product Name 47UH 3.6A 55 MOHM Inductor and Choke Fixed Inductors Inductor, 47Uh, 15%, 3.6A, Toroid V; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid Toroid
Core Material Ferrite
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details