Bourns, Inc. Leaded Inductors 2107-V-RC

Description
Bourns 2107-V-RC Toroidal Inductor
Request a Quote Datasheet
Description
Bourns 2107-V-RC Toroidal Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7360936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7360936
Leaded Inductors 7360936
Bourns 2107-V-RC Toroidal Inductor

Bourns 2107-V-RC Toroidal Inductor

Supplier's Site
Leaded Inductors - 1727272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1727272
Leaded Inductors 1727272
Bourns 2107-V-RC Toroidal Inductor

Bourns 2107-V-RC Toroidal Inductor

Supplier's Site
Fixed Inductors - M8852-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8852-ND
Fixed Inductors M8852-ND
33µH Unshielded Toroidal Inductor 5A 29mOhm Max Radial, Vertical (Open)

33µH Unshielded Toroidal Inductor 5A 29mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
33uH Inductor and Choke - 71-2107-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH Inductor and Choke
71-2107-V-RC
33uH Inductor and Choke 71-2107-V-RC
Power Inductors - Leaded 33uH 15% Vertical Product overview: 2107-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2107-V-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 33uH 15% Vertical Product overview: 2107-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2107-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 33Uh, 5A, 15%; Product Range Bourns Jw Miller - 63K3636 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 33Uh, 5A, 15%; Product Range Bourns Jw Miller
63K3636
Toroidal Inductor, 33Uh, 5A, 15%; Product Range Bourns Jw Miller 63K3636
TOROIDAL INDUCTOR, 33UH, 5A, 15%; Product Range:2100 Series; Inductance:33µH; RMS Current (Irms):5A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 33UH, 5A, 15%; Product Range:2100 Series; Inductance:33µH; RMS Current (Irms):5A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7360936 1727272 M8852-ND 71-2107-V-RC 63K3636
Product Name Leaded Inductors Leaded Inductors Fixed Inductors 33uH Inductor and Choke Toroidal Inductor, 33Uh, 5A, 15%; Product Range Bourns Jw Miller
Technology Toroid Toroid Toroid Toroidal Toroid
Inductance Range 33 microH 33 microH 33 microH 33 microH
Testing Frequency 1 kHz 1 kHz
Lead Style Radial; Radial Radial; Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers