Bourns, Inc. Fixed Inductors 2107-H-RC

Description
33µH Unshielded Toroidal Inductor 5A 29mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
33µH Unshielded Toroidal Inductor 5A 29mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8805-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8805-ND
Fixed Inductors M8805-ND
33µH Unshielded Toroidal Inductor 5A 29mOhm Max Radial, Horizontal (Open)

33µH Unshielded Toroidal Inductor 5A 29mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
33uH Inductor and Choke - 71-2107-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH Inductor and Choke
71-2107-H-RC
33uH Inductor and Choke 71-2107-H-RC
Power Inductors - Leaded 33uH 15% Horizontal Product overview: 2107-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2107-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 33uH 15% Horizontal Product overview: 2107-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2107-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 33Uh, 5A, 15%; Product Range Bourns Jw Miller - 63K3421 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 33Uh, 5A, 15%; Product Range Bourns Jw Miller
63K3421
Toroidal Inductor, 33Uh, 5A, 15%; Product Range Bourns Jw Miller 63K3421
TOROIDAL INDUCTOR, 33UH, 5A, 15%; Product Range:2100 Series; Inductance:33µH; RMS Current (Irms):5A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 33UH, 5A, 15%; Product Range:2100 Series; Inductance:33µH; RMS Current (Irms):5A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 5A, Toroidal; Product Range Bourns Jw Miller - 96T7776 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 5A, Toroidal; Product Range Bourns Jw Miller
96T7776
Inductor, 33Uh, 5A, Toroidal; Product Range Bourns Jw Miller 96T7776
INDUCTOR, 33UH, 5A, TOROIDAL; Product Range:2100 Series; Inductance:33µH; RMS Current (Irms):5A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:5A; Inductor Case Style:Radial RoHS Compliant: Yes

INDUCTOR, 33UH, 5A, TOROIDAL; Product Range:2100 Series; Inductance:33µH; RMS Current (Irms):5A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:5A; Inductor Case Style:Radial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8805-ND 71-2107-H-RC 63K3421 96T7776
Product Name Fixed Inductors 33uH Inductor and Choke Toroidal Inductor, 33Uh, 5A, 15%; Product Range Bourns Jw Miller Inductor, 33Uh, 5A, Toroidal; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details