Bourns, Inc. Fixed Inductors 2106-V

Description
27µH Unshielded Toroidal Inductor 5.3A 26mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
27µH Unshielded Toroidal Inductor 5.3A 26mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9862-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9862-ND
Fixed Inductors M9862-ND
27µH Unshielded Toroidal Inductor 5.3A 26mOhm Max Radial, Vertical (Open)

27µH Unshielded Toroidal Inductor 5.3A 26mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 27Uh, 5.3A, 15%; Product Range Bourns Jw Miller - 28C9446 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 27Uh, 5.3A, 15%; Product Range Bourns Jw Miller
28C9446
Toroidal Inductor, 27Uh, 5.3A, 15%; Product Range Bourns Jw Miller 28C9446
TOROIDAL INDUCTOR, 27UH, 5.3A, 15%; Product Range:2100 Series; Inductance:27µH; RMS Current (Irms):5.3A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: No

TOROIDAL INDUCTOR, 27UH, 5.3A, 15%; Product Range:2100 Series; Inductance:27µH; RMS Current (Irms):5.3A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M9862-ND 28C9446
Product Name Fixed Inductors Toroidal Inductor, 27Uh, 5.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details