Bourns, Inc. 22uH Inductor and Choke 2105-H-RC

Description
Power Inductors - Leaded 22uH 15% Horizontal Product overview: 2105-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2105-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 22uH 15% Horizontal Product overview: 2105-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2105-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH Inductor and Choke - 71-2105-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH Inductor and Choke
71-2105-H-RC
22uH Inductor and Choke 71-2105-H-RC
Power Inductors - Leaded 22uH 15% Horizontal Product overview: 2105-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2105-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 22uH 15% Horizontal Product overview: 2105-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2105-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8804-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8804-ND
Fixed Inductors M8804-ND
22µH Unshielded Toroidal Inductor 7A 15mOhm Max Radial, Horizontal (Open)

22µH Unshielded Toroidal Inductor 7A 15mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 22Uh, 7A, 15%; Product Range Bourns Jw Miller - 63K3419 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 22Uh, 7A, 15%; Product Range Bourns Jw Miller
63K3419
Toroidal Inductor, 22Uh, 7A, 15%; Product Range Bourns Jw Miller 63K3419
TOROIDAL INDUCTOR, 22UH, 7A, 15%; Product Range:2100 Series; Inductance:22µH; RMS Current (Irms):7A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 22UH, 7A, 15%; Product Range:2100 Series; Inductance:22µH; RMS Current (Irms):7A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, 15%, 7A, Toroid H; Product Range Bourns - 58T5313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 15%, 7A, Toroid H; Product Range Bourns
58T5313
Inductor, 22Uh, 15%, 7A, Toroid H; Product Range Bourns 58T5313
INDUCTOR, 22UH, 15%, 7A, TOROID H; Product Range:2100 Series; Inductance:22µH; RMS Current (Irms):7A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:7A; Inductor Case RoHS Compliant: Yes

INDUCTOR, 22UH, 15%, 7A, TOROID H; Product Range:2100 Series; Inductance:22µH; RMS Current (Irms):7A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:7A; Inductor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2105-H-RC M8804-ND 63K3419
Product Name 22uH Inductor and Choke Fixed Inductors Toroidal Inductor, 22Uh, 7A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Core Material Ferrite
Inductance Range 22 microH 22 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details