Bourns, Inc. Fixed Inductors 2104-H-RC

Description
18µH Unshielded Toroidal Inductor 7.4A 13mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
18µH Unshielded Toroidal Inductor 7.4A 13mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2104-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2104-H-RC-ND
Fixed Inductors 2104-H-RC-ND
18µH Unshielded Toroidal Inductor 7.4A 13mOhm Max Radial, Horizontal (Open)

18µH Unshielded Toroidal Inductor 7.4A 13mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
18uH Inductor and Choke - 71-2104-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18uH Inductor and Choke
71-2104-H-RC
18uH Inductor and Choke 71-2104-H-RC
Power Inductors - Leaded 18uH 15% Horizontal Product overview: 2104-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2104-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 18uH 15% Horizontal Product overview: 2104-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2104-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 18Uh, 7.4A, 15%; Product Range Bourns Jw Miller - 63K3418 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 18Uh, 7.4A, 15%; Product Range Bourns Jw Miller
63K3418
Toroidal Inductor, 18Uh, 7.4A, 15%; Product Range Bourns Jw Miller 63K3418
TOROIDAL INDUCTOR, 18UH, 7.4A, 15%; Product Range:2100 Series; Inductance:18µH; RMS Current (Irms):7.4A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 18UH, 7.4A, 15%; Product Range:2100 Series; Inductance:18µH; RMS Current (Irms):7.4A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2104-H-RC-ND 71-2104-H-RC 63K3418
Product Name Fixed Inductors 18uH Inductor and Choke Toroidal Inductor, 18Uh, 7.4A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers