Bourns, Inc. Fixed Inductors 2103-V-RC

Description
15µH Unshielded Toroidal Inductor 7.7A 12mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
15µH Unshielded Toroidal Inductor 7.7A 12mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2103-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2103-V-RC-ND
Fixed Inductors 2103-V-RC-ND
15µH Unshielded Toroidal Inductor 7.7A 12mOhm Max Radial, Vertical (Open)

15µH Unshielded Toroidal Inductor 7.7A 12mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 15Uh, 7.7A, 15%; Product Range Bourns Jw Miller - 63K3632 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 15Uh, 7.7A, 15%; Product Range Bourns Jw Miller
63K3632
Toroidal Inductor, 15Uh, 7.7A, 15%; Product Range Bourns Jw Miller 63K3632
TOROIDAL INDUCTOR, 15UH, 7.7A, 15%; Product Range:2100 Series; Inductance:15µH; RMS Current (Irms):7.7A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 15UH, 7.7A, 15%; Product Range:2100 Series; Inductance:15µH; RMS Current (Irms):7.7A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2103-V-RC-ND 63K3632
Product Name Fixed Inductors Toroidal Inductor, 15Uh, 7.7A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details