Bourns, Inc. 15uH Inductor and Choke 2103-H-RC

Description
Power Inductors - Leaded 15uH 15% Horizontal Product overview: 2103-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2103-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 15uH 15% Horizontal Product overview: 2103-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2103-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH Inductor and Choke - 71-2103-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH Inductor and Choke
71-2103-H-RC
15uH Inductor and Choke 71-2103-H-RC
Power Inductors - Leaded 15uH 15% Horizontal Product overview: 2103-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2103-H-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 15uH 15% Horizontal Product overview: 2103-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2103-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8803-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8803-ND
Fixed Inductors M8803-ND
15µH Unshielded Toroidal Inductor 7.7A 12mOhm Max Radial, Horizontal (Open)

15µH Unshielded Toroidal Inductor 7.7A 12mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 15Uh, 7.7A, 15%; Product Range Bourns Jw Miller - 63K3417 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 15Uh, 7.7A, 15%; Product Range Bourns Jw Miller
63K3417
Toroidal Inductor, 15Uh, 7.7A, 15%; Product Range Bourns Jw Miller 63K3417
TOROIDAL INDUCTOR, 15UH, 7.7A, 15%; Product Range:2100 Series; Inductance:15µH; RMS Current (Irms):7.7A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 15UH, 7.7A, 15%; Product Range:2100 Series; Inductance:15µH; RMS Current (Irms):7.7A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2103-H-RC M8803-ND 63K3417
Product Name 15uH Inductor and Choke Fixed Inductors Toroidal Inductor, 15Uh, 7.7A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Core Material Ferrite
Inductance Range 15 microH 15 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details