Bourns, Inc. Fixed Inductors 2102-V-RC

Description
12µH Unshielded Toroidal Inductor 10.3A 7mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
12µH Unshielded Toroidal Inductor 10.3A 7mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-2102-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-2102-V-RC-ND
Fixed Inductors 118-2102-V-RC-ND
12µH Unshielded Toroidal Inductor 10.3A 7mOhm Max Radial, Vertical (Open)

12µH Unshielded Toroidal Inductor 10.3A 7mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
12UH 10.3A 7 MOHM Inductor and Choke - 71-2102-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 10.3A 7 MOHM Inductor and Choke
71-2102-V-RC
12UH 10.3A 7 MOHM Inductor and Choke 71-2102-V-RC
FIXED IND 12UH 10.3A 7 MOHM TH Product overview: 2102-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 10.3A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 10.3A, 7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2102-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 12UH 10.3A 7 MOHM TH Product overview: 2102-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 10.3A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 10.3A, 7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2102-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 12Uh, 10.3A, 15%; Product Range Bourns Jw Miller - 63K3631 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 12Uh, 10.3A, 15%; Product Range Bourns Jw Miller
63K3631
Toroidal Inductor, 12Uh, 10.3A, 15%; Product Range Bourns Jw Miller 63K3631
TOROIDAL INDUCTOR, 12UH, 10.3A, 15%; Product Range:2100 Series; Inductance:12µH; RMS Current (Irms):10.3A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 12UH, 10.3A, 15%; Product Range:2100 Series; Inductance:12µH; RMS Current (Irms):10.3A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-2102-V-RC-ND 71-2102-V-RC 63K3631
Product Name Fixed Inductors 12UH 10.3A 7 MOHM Inductor and Choke Toroidal Inductor, 12Uh, 10.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details