Bourns, Inc. Fixed Inductors 2102-H-RC

Description
12µH Unshielded Toroidal Inductor 10.3A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
12µH Unshielded Toroidal Inductor 10.3A 7mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2102-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2102-H-RC-ND
Fixed Inductors 2102-H-RC-ND
12µH Unshielded Toroidal Inductor 10.3A 7mOhm Max Radial, Horizontal (Open)

12µH Unshielded Toroidal Inductor 10.3A 7mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Toroidal Inductor, 12Uh, 10.3A, 15%; Product Range Bourns Jw Miller - 63K3416 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 12Uh, 10.3A, 15%; Product Range Bourns Jw Miller
63K3416
Toroidal Inductor, 12Uh, 10.3A, 15%; Product Range Bourns Jw Miller 63K3416
TOROIDAL INDUCTOR, 12UH, 10.3A, 15%; Product Range:2100 Series; Inductance:12µH; RMS Current (Irms):10.3A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 12UH, 10.3A, 15%; Product Range:2100 Series; Inductance:12µH; RMS Current (Irms):10.3A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2102-H-RC-ND 63K3416
Product Name Fixed Inductors Toroidal Inductor, 12Uh, 10.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details