Power Inductors - Leaded 10uH 15% Vertical Product overview: 2101-V-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2101-V-RC can be used for catalog matching and distributor lookup.
Toroid power inductor 10uH 10.8A radial
Toroid power inductor 10uH 10.8A radial
Toroid power inductor 10uH 10.8A radial
10µH Unshielded Toroidal Inductor 10.8A 6mOhm Max Radial, Vertical (Open)
TOROIDAL INDUCTOR, 10UH, 10.8A, 15%; Product Range:2100 Series; Inductance:10µH; RMS Current (Irms):10.8A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2101-V-RC | 7360924 | 7360924P | M8848-ND | 63K3630 |
| Product Name | 10uH Inductor and Choke | Leaded Inductors | Leaded Inductors | Fixed Inductors | Toroidal Inductor, 10Uh, 10.8A, 15%; Product Range Bourns Jw Miller |
| Technology | Toroidal | Toroid | Toroid | ||
| Core Material | Ferrite | ||||
| Inductance Range | 10 microH | 10 microH | 10 microH | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | ||
| Packing Method | Bulk | Bulk |