Bourns, Inc. Fixed Inductors 2101-H

Description
10µH Unshielded Toroidal Inductor 10.8A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
10µH Unshielded Toroidal Inductor 10.8A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9764-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9764-ND
Fixed Inductors M9764-ND
10µH Unshielded Toroidal Inductor 10.8A 6mOhm Max Radial, Horizontal (Open)

10µH Unshielded Toroidal Inductor 10.8A 6mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9764-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details