Power Inductors - Leaded 10uH 15% Horizontal Product overview: 2101-H-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2101-H-RC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2101-H-RC | M8802-ND |
| Product Name | 10uH Inductor and Choke | Fixed Inductors |
| Technology | Toroidal | Toroid |
| Core Material | Ferrite | |
| Inductance Range | 10 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Packing Method | Bulk | Bulk |