Bourns, Inc. Fixed Inductors 2100LL-681-H-RC

Description
680µH Shielded Toroidal Inductor 2.1A 147mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
680µH Shielded Toroidal Inductor 2.1A 147mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100LL-681-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100LL-681-H-RC-ND
Fixed Inductors 2100LL-681-H-RC-ND
680µH Shielded Toroidal Inductor 2.1A 147mOhm Max Radial, Horizontal (Open)

680µH Shielded Toroidal Inductor 2.1A 147mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
High Current Inductor, 680Uh, 2.1A, 15%; Product Range Bourns Jw Miller - 04P2054 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 680Uh, 2.1A, 15%; Product Range Bourns Jw Miller
04P2054
High Current Inductor, 680Uh, 2.1A, 15%; Product Range Bourns Jw Miller 04P2054
HIGH CURRENT INDUCTOR, 680UH, 2.1A, 15%; Product Range:2100LL Series; Inductance:680µH; RMS Current (Irms):2.1A; DC Resistance Max:0.147ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 680UH, 2.1A, 15%; Product Range:2100LL Series; Inductance:680µH; RMS Current (Irms):2.1A; DC Resistance Max:0.147ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2100LL-681-H-RC-ND 04P2054
Product Name Fixed Inductors High Current Inductor, 680Uh, 2.1A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details