Bourns, Inc. Fixed Inductors 2100LL-2R2-H-RC

Description
2.2µH Shielded Toroidal Inductor 16.5A 3mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
2.2µH Shielded Toroidal Inductor 16.5A 3mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100LL-2R2-H-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100LL-2R2-H-RC-ND
Fixed Inductors 2100LL-2R2-H-RC-ND
2.2µH Shielded Toroidal Inductor 16.5A 3mOhm Max Radial, Horizontal (Open)

2.2µH Shielded Toroidal Inductor 16.5A 3mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2100LL-2R2-H-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details