HIGH CURRENT INDUCTOR, 18UH, 10.1A, 15%; Product Range:2100LL Series; Inductance:18µH; RMS Current (Irms):10.1A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 86K6883 |
| Product Name | High Current Inductor, 18Uh, 10.1A, 15%; Product Range Bourns Jw Miller |
| Mounting Option | Through Hole |
| Inductance Range | 18 microH |
| Inductance Tolerance | 15 (+/- %) |