Bourns, Inc. Fixed Inductors - 2100LL-151-H-RC 2100LL-151-H-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 905895-2100LL-151-H- RC Series: 2100LL Operating Temperature Range: -55°C ~ 125°C Features: Shielded Toroidal Inductor 43mOhm Max Radial, Horizontal (Open) Package: Bulk Package: Radial, Horizontal (Open) Mounting: Through Hole Family Name: 2100LL Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M1414, 2100LL-151H-RC, 2100LL151HRC
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 905895-2100LL-151-H- RC Series: 2100LL Operating Temperature Range: -55°C ~ 125°C Features: Shielded Toroidal Inductor 43mOhm Max Radial, Horizontal (Open) Package: Bulk Package: Radial, Horizontal (Open) Mounting: Through Hole Family Name: 2100LL Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M1414, 2100LL-151H-RC, 2100LL151HRC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 2100LL-151-H-RC
905895-2100LL-151-H-RC
Fixed Inductors - 2100LL-151-H-RC 905895-2100LL-151-H-RC
Manufacturer: Bourns Inc. Win Source Part Number: 905895-2100LL-151-H- RC Series: 2100LL Operating Temperature Range: -55°C ~ 125°C Features: Shielded Toroidal Inductor 43mOhm Max Radial, Horizontal (Open) Package: Bulk Package: Radial, Horizontal (Open) Mounting: Through Hole Family Name: 2100LL Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M1414, 2100LL-151H-RC, 2100LL151HRC

Manufacturer: Bourns Inc.
Win Source Part Number: 905895-2100LL-151-H-RC
Series: 2100LL
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Toroidal Inductor 43mOhm Max Radial, Horizontal (Open)
Package: Bulk
Package: Radial, Horizontal (Open)
Mounting: Through Hole
Family Name: 2100LL
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: M1414, 2100LL-151H-RC, 2100LL151HRC

Buy Now Datasheet
Fixed Inductors - M1414-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1414-ND
Fixed Inductors M1414-ND
150µH Shielded Toroidal Inductor 3.9A 43mOhm Max Radial, Horizontal (Open)

150µH Shielded Toroidal Inductor 3.9A 43mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
150UH 3.9A 43 MOHM Inductor and Choke - 71-2100LL-151-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 3.9A 43 MOHM Inductor and Choke
71-2100LL-151-H-RC
150UH 3.9A 43 MOHM Inductor and Choke 71-2100LL-151-H-RC
FIXED IND 150UH 3.9A 43 MOHM TH Product overview: 2100LL-151-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3.9A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3.9A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100LL-151-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 3.9A 43 MOHM TH Product overview: 2100LL-151-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3.9A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3.9A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100LL-151-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Inductor, 150Uh, 3.9A, 15%; Product Range Bourns Jw Miller - 04P2046 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 150Uh, 3.9A, 15%; Product Range Bourns Jw Miller
04P2046
High Current Inductor, 150Uh, 3.9A, 15%; Product Range Bourns Jw Miller 04P2046
HIGH CURRENT INDUCTOR, 150UH, 3.9A, 15%; Product Range:2100LL Series; Inductance:150µH; RMS Current (Irms):3.9A; DC Resistance Max:0.043ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 150UH, 3.9A, 15%; Product Range:2100LL Series; Inductance:150µH; RMS Current (Irms):3.9A; DC Resistance Max:0.043ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 905895-2100LL-151-H-RC M1414-ND 71-2100LL-151-H-RC 04P2046
Product Name Fixed Inductors - 2100LL-151-H-RC Fixed Inductors 150UH 3.9A 43 MOHM Inductor and Choke High Current Inductor, 150Uh, 3.9A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole
Technology Toroid Toroidal
Core Material Sendust Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details