Bourns, Inc. Fixed Inductors 2100LL-150-H-RC

Description
15µH Shielded Toroidal Inductor 10.5A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
15µH Shielded Toroidal Inductor 10.5A 6mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1402-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1402-ND
Fixed Inductors M1402-ND
15µH Shielded Toroidal Inductor 10.5A 6mOhm Max Radial, Horizontal (Open)

15µH Shielded Toroidal Inductor 10.5A 6mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
High Current Inductor, 15Uh, 10.5A, 15%; Product Range Bourns Jw Miller - 04P2045 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 15Uh, 10.5A, 15%; Product Range Bourns Jw Miller
04P2045
High Current Inductor, 15Uh, 10.5A, 15%; Product Range Bourns Jw Miller 04P2045
HIGH CURRENT INDUCTOR, 15UH, 10.5A, 15%; Product Range:2100LL Series; Inductance:15µH; RMS Current (Irms):10.5A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 15UH, 10.5A, 15%; Product Range:2100LL Series; Inductance:15µH; RMS Current (Irms):10.5A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M1402-ND 04P2045
Product Name Fixed Inductors High Current Inductor, 15Uh, 10.5A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers