Bourns, Inc. 100UH 4.3A 36 MOHM Inductor and Choke 2100LL-101-H-RC

Description
FIXED IND 100UH 4.3A 36 MOHM TH Product overview: 2100LL-101-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4.3A, 36 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100LL-101-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 4.3A 36 MOHM TH Product overview: 2100LL-101-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4.3A, 36 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100LL-101-H-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 4.3A 36 MOHM Inductor and Choke - 71-2100LL-101-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 4.3A 36 MOHM Inductor and Choke
71-2100LL-101-H-RC
100UH 4.3A 36 MOHM Inductor and Choke 71-2100LL-101-H-RC
FIXED IND 100UH 4.3A 36 MOHM TH Product overview: 2100LL-101-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4.3A, 36 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100LL-101-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 4.3A 36 MOHM TH Product overview: 2100LL-101-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4.3A, 36 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100LL-101-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M1412-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1412-ND
Fixed Inductors M1412-ND
100µH Shielded Toroidal Inductor 4.3A 36mOhm Max Radial, Horizontal (Open)

100µH Shielded Toroidal Inductor 4.3A 36mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
High Current Inductor, 100Uh, 4.3A, 15%; Product Range Bourns Jw Miller - 04P2043 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 100Uh, 4.3A, 15%; Product Range Bourns Jw Miller
04P2043
High Current Inductor, 100Uh, 4.3A, 15%; Product Range Bourns Jw Miller 04P2043
HIGH CURRENT INDUCTOR, 100UH, 4.3A, 15%; Product Range:2100LL Series; Inductance:100µH; RMS Current (Irms):4.3A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 100UH, 4.3A, 15%; Product Range:2100LL Series; Inductance:100µH; RMS Current (Irms):4.3A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2100LL-101-H-RC M1412-ND 04P2043
Product Name 100UH 4.3A 36 MOHM Inductor and Choke Fixed Inductors High Current Inductor, 100Uh, 4.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroidal Toroid
Core Material Ferrite Sendust
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details